Status: | Unknown |
---|---|
Series: | UltraDip II T35X Series |
RoHS: | Compliant |
Capacitance | 6.8µF |
---|---|
Product Range | UltraDip II T35X Series |
Capacitor Terminals | Radial Leaded |
Capacitor Mounting | Through Hole |
Filter Terminals | Radial Leaded |
Reel Quantity | 1000 |
Working Voltage, DC | 35V |
RoHS Compliant | Yes |
Capacitor Tant, 6.8Uf, 35V | Newark Electronics |
Cap Tant Solid 6.8uF 35V 10% (6 X 11.2mm) Radial 5.08mm T/R | Avnet America |
Where can I find additional details, specifications and documents for a T356F685K035ATTR?
Additional datasheets, footprints and schematics for T356F685K035ATTR are listed on our Part Details page. You can also find images and similar parts to T356F685K035ATTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T356F685K035ATTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356F685K035ATTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T356F685K035ATTR fall under?
The T356F685K035ATTR is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T356F685K035ATTR when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T356F685K035ATTR you can contact the distributor directly for product support, shipping queries etc.
Is the T356F685K035ATTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T356F685K035ATTR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T356F685K035ATTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T356F685K035ATTR often in real-time on the comparison pages.
What if I can't find stock of T356F685K035ATTR?
You can fill out our help required form which you can use to request a quote for T356F685K035ATTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.