T356F226M016AT Capacitors by KEMET

CAPACITOR TANT, 22UF, 16V

Status: Unknown
Series: UltraDip II T35X Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.82


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.04
-
Buy Now
Logo for Avnet America Avnet America US$2.23
-
Buy Now
Logo for TTI Europe TTI Europe US$1.82
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 22µF
Voltage Rating 16V
Product Range UltraDip II T35X Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5.08mm
Operating Temperature Min -55°C
ESR 2ohm
RoHS Compliant Yes

Alternative Descriptions

KEMET Tantalum Capacitor, 22uF, 16V, 20% | Distrelec
Capacitor Tant, 22Uf, 16V | Newark Electronics
Tantalum Capacitor, 22 uF, 16 V, ± 20%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Tantalum Capacitor, 22 uF, 16 V, � 20%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T356F226M016AT?

Additional datasheets, footprints and schematics for T356F226M016AT are listed on our Part Details page. You can also find images and similar parts to T356F226M016AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T356F226M016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356F226M016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T356F226M016AT fall under?

The T356F226M016AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T356F226M016AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T356F226M016AT you can contact the distributor directly for product support, shipping queries etc.

Is the T356F226M016AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T356F226M016AT have stock available?

Authorised distributors including Distrelec, Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for T356F226M016AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T356F226M016AT often in real-time on the comparison pages.

What if I can't find stock of T356F226M016AT?

You can fill out our help required form which you can use to request a quote for T356F226M016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay