Status: | Unknown |
---|---|
Series: | UltraDip II T35X Series |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.26
|
No stock
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | UltraDip II T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap 10Uf 25Vdc 10% 5.5 X 10.2Mm Rdl 5.08Mm Rohs Compliant: No |Kemet T356E106K025AS | Newark Electronics |
Where can I find additional details, specifications and documents for a T356E106K025AS?
Additional datasheets, footprints and schematics for T356E106K025AS are listed on our Part Details page. You can also find images and similar parts to T356E106K025AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T356E106K025AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356E106K025AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T356E106K025AS fall under?
The T356E106K025AS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T356E106K025AS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T356E106K025AS you can contact the distributor directly for product support, shipping queries etc.
Is the T356E106K025AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T356E106K025AS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T356E106K025AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T356E106K025AS often in real-time on the comparison pages.
What if I can't find stock of T356E106K025AS?
You can fill out our help required form which you can use to request a quote for T356E106K025AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.