Status: | Unknown |
---|---|
Series: | UltraDip II T35X Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Product Range | UltraDip II T35X Series |
Capacitor Terminals | Radial Leaded |
Capacitor Mounting | Through Hole |
Filter Terminals | Radial Leaded |
Reel Quantity | 1500 |
Working Voltage, DC | 10V |
RoHS Compliant | Yes |
Capacitor Tant, 10Uf, 10V | Newark Electronics |
Cap Tant Solid 10uF 10V 20% (5 X 9.6mm) Radial 5.08mm T/R | Avnet America |
Where can I find additional details, specifications and documents for a T356C106M010ATTR?
Additional datasheets, footprints and schematics for T356C106M010ATTR are listed on our Part Details page. You can also find images and similar parts to T356C106M010ATTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T356C106M010ATTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356C106M010ATTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T356C106M010ATTR fall under?
The T356C106M010ATTR is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T356C106M010ATTR when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T356C106M010ATTR you can contact the distributor directly for product support, shipping queries etc.
Is the T356C106M010ATTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T356C106M010ATTR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T356C106M010ATTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T356C106M010ATTR often in real-time on the comparison pages.
What if I can't find stock of T356C106M010ATTR?
You can fill out our help required form which you can use to request a quote for T356C106M010ATTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.