T356A334K035AT Capacitors by KEMET

CAPACITOR TANT 0.33UF 35V 15OHM 10% RAD

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.34


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.34
-
Buy Now
Logo for Avnet America Avnet America US$1.42
-
Buy Now
Logo for element14 element14 US$1.34
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.33µF
Capacitance Tolerance ± 10%
Voltage Rating 35V
ESR 15ohm
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
MSL MSL 1 - Unlimited

Alternative Descriptions

Tantalum Capacitor, 0.33Uf, 35V, 15 Ohm, 0.1, Radial | Newark Electronics
Cap Tant Solid 0.33uF 35V 10% (4.5 X 8.6mm) Radial 5.08mm 125°C Bulk | Avnet America
CAPACITOR TANT, 0.33UF, 35V, 15OHM, 10%, RAD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T356A334K035AT?

Additional datasheets, footprints and schematics for T356A334K035AT are listed on our Part Details page. You can also find images and similar parts to T356A334K035AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T356A334K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356A334K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T356A334K035AT fall under?

The T356A334K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T356A334K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T356A334K035AT you can contact the distributor directly for product support, shipping queries etc.

Is the T356A334K035AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T356A334K035AT have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T356A334K035AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T356A334K035AT often in real-time on the comparison pages.

What if I can't find stock of T356A334K035AT?

You can fill out our help required form which you can use to request a quote for T356A334K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay