T356A225K010AT Capacitors by KEMET

TANTALUM CAPACITOR 2.2UF 10V 13 OHM 0.1 RADIAL

Status: Unknown
Series: T356 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Farnell
Farnell
from US$1.42
297
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
297
in stock
Buy Now
Logo for element14
element14
from US$1.33
297
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.42
-
Buy Now

Specifications

Capacitance 2.2µF
Voltage Rating 10V
Product Range T356 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 2.2Uf, 10V, 13 Ohm, 0.1, Radial | Newark Electronics
TANTALUM CAPACITOR, 2.2UF, 10V, 13 OHM, 0.1, RADIAL | element14
Cap Tant Solid 2.2uF 10V 10% (4.5 X 8.6mm) Radial 5.08mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T356A225K010AT?

Additional datasheets, footprints and schematics for T356A225K010AT are listed on our Part Details page. You can also find images and similar parts to T356A225K010AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T356A225K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T356A225K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T356A225K010AT fall under?

The T356A225K010AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T356A225K010AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T356A225K010AT you can contact the distributor directly for product support, shipping queries etc.

Is the T356A225K010AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T356A225K010AT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T356A225K010AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T356A225K010AT often in real-time on the comparison pages.

What if I can't find stock of T356A225K010AT?

You can fill out our help required form which you can use to request a quote for T356A225K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay