Status: | Unknown |
---|---|
Series: | T355 Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | T355 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
ESR | - |
Where can I find additional details, specifications and documents for a T355A105K035AT7301?
Additional datasheets, footprints and schematics for T355A105K035AT7301 are listed on our Part Details page. You can also find images and similar parts to T355A105K035AT7301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T355A105K035AT7301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T355A105K035AT7301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T355A105K035AT7301 fall under?
The T355A105K035AT7301 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T355A105K035AT7301 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T355A105K035AT7301 you can contact the distributor directly for product support, shipping queries etc.
Is the T355A105K035AT7301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T355A105K035AT7301 have stock available?
There is no stock from authorised distributors for T355A105K035AT7301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T355A105K035AT7301 often in real-time on the comparison pages.
What if I can't find stock of T355A105K035AT7301?
You can fill out our help required form which you can use to request a quote for T355A105K035AT7301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.