T352A105K035AT Capacitors by KEMET

TANTALUM CAPACITOR 1UF 35V 26 OHM 0.1 RADIAL

Status: Unknown
Series: T352 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for Farnell
Farnell
from US$1.72
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
74
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.12
74
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.62
74
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.78
-
Buy Now
Logo for element14
element14
from US$1.59
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 35V
Product Range T352 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C

Alternative Descriptions

1.00Uf 35.0V |Kemet T352A105K035AT | Newark Electronics
Tantalum Capacitors-Solid Leaded 1.00uF 35.0V10% | Rapid Electronics
KEMET Tantalum Capacitor Polarized Tantalum 35V 10% +Tol 10% -Tol 1uF THT | Distrelec
TANTALUM CAPACITOR, 1UF, 35V, 26 OHM, 0.1, RADIAL | Farnell
Cap Tant Solid 1uF 35V 10% (4.5 X 10.2mm) Radial 5.08mm Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T352A105K035AT?

Additional datasheets, footprints and schematics for T352A105K035AT are listed on our Part Details page. You can also find images and similar parts to T352A105K035AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T352A105K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T352A105K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T352A105K035AT fall under?

The T352A105K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T352A105K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T352A105K035AT you can contact the distributor directly for product support, shipping queries etc.

Is the T352A105K035AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T352A105K035AT have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for T352A105K035AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T352A105K035AT often in real-time on the comparison pages.

What if I can't find stock of T352A105K035AT?

You can fill out our help required form which you can use to request a quote for T352A105K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay