T351B105K050ATTR Capacitors by KEMET

CAPACITOR TANT, 1UF, 50V

Status: Unknown
Series: T351 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.87

Distributor Stock
Logo for Newark
Newark
from US$1.87
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.19
-
Buy Now

Specifications

Capacitance 1µF
Product Range T351 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Operating Temperature Min -55°C
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 1Uf, 50V | Newark Electronics
Cap Tant Solid 1uF 50V 10% (4.5 X 9.9mm) Radial 2.54mm 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T351B105K050ATTR?

Additional datasheets, footprints and schematics for T351B105K050ATTR are listed on our Part Details page. You can also find images and similar parts to T351B105K050ATTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T351B105K050ATTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T351B105K050ATTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T351B105K050ATTR fall under?

The T351B105K050ATTR is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T351B105K050ATTR when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T351B105K050ATTR you can contact the distributor directly for product support, shipping queries etc.

Is the T351B105K050ATTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T351B105K050ATTR have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T351B105K050ATTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T351B105K050ATTR often in real-time on the comparison pages.

What if I can't find stock of T351B105K050ATTR?

You can fill out our help required form which you can use to request a quote for T351B105K050ATTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay