T351B105K050AT Capacitors by KEMET

CAPACITOR TANT, 1UF, 50V

Status: Unknown
Series: T351 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.06

Distributor Stock
Logo for Distrelec
Distrelec
from US$2.16
694
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.06
694
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.99
694
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.19
-
Buy Now
Logo for Farnell
Farnell
from US$4.31
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 50V
Product Range T351 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C
ESR 8ohm
RoHS Compliant Yes

Alternative Descriptions

1.00Uf 50.0V |Kemet T351B105K050AT | Newark Electronics
KEMET Tantalum Capacitor Polarized Tantalum 50V 10% +Tol 10% -Tol 1uF THT | Distrelec
Tantalum Capacitor, 1 uF, 50 V, ± 10%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Tantalum Capacitor, 1 uF, 50 V, � 10%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T351B105K050AT?

Additional datasheets, footprints and schematics for T351B105K050AT are listed on our Part Details page. You can also find images and similar parts to T351B105K050AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T351B105K050AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T351B105K050AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T351B105K050AT fall under?

The T351B105K050AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T351B105K050AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T351B105K050AT you can contact the distributor directly for product support, shipping queries etc.

Is the T351B105K050AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T351B105K050AT have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and Farnell have stock available or on a lead time for T351B105K050AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T351B105K050AT often in real-time on the comparison pages.

What if I can't find stock of T351B105K050AT?

You can fill out our help required form which you can use to request a quote for T351B105K050AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay