T350J476M016AT Capacitors by KEMET

TANTALUM CAPACITOR, 47UF, 16V

Status: Unknown
Series: T350 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$5.36


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$9.47
73
Buy Now
Logo for Rapid Electronics Rapid Electronics US$11.36
73
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$5.36
4
Buy Now
Logo for Avnet America Avnet America US$6.15
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 47µF
Voltage Rating 16V
Product Range T350 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5.08mm
Operating Temperature Min -55°C
ESR 1.3ohm
RoHS Compliant Yes

Alternative Descriptions

47.0Uf 16.0V |Kemet T350J476M016AT | Newark Electronics
KEMET Tantalum Capacitor, Polarized, Tantalum | Distrelec
Capacitor: tantalum | Transfer Multisort Elektronik
Tantalum Capacitor, 47 uF, 16 V, ± 20%, 5.08 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Tantalum Capacitor, 47 uF, 16 V, � 20%, 5.08 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350J476M016AT?

Additional datasheets, footprints and schematics for T350J476M016AT are listed on our Part Details page. You can also find images and similar parts to T350J476M016AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350J476M016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350J476M016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350J476M016AT fall under?

The T350J476M016AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350J476M016AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350J476M016AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350J476M016AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T350J476M016AT have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for T350J476M016AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350J476M016AT often in real-time on the comparison pages.

What if I can't find stock of T350J476M016AT?

You can fill out our help required form which you can use to request a quote for T350J476M016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay