T350H476M010AT Capacitors by KEMET

CAPACITOR TANT, 47UF, 10V

Status: Unknown
Series: T350 Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.50


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$3.50
-
Buy Now
Logo for Avnet America Avnet America US$3.95
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 47µF
Voltage Rating 10V
Product Range T350 Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C
ESR 1.7ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 47Uf, 10V | Newark Electronics
Tantalum Capacitor, 47 uF, 10 V, ± 20%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
KEMET Tantalum Capacitor, 47uF, 10V, 20% | Distrelec
Tantalum Capacitor, 47 uF, 10 V, � 20%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350H476M010AT?

Additional datasheets, footprints and schematics for T350H476M010AT are listed on our Part Details page. You can also find images and similar parts to T350H476M010AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350H476M010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350H476M010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350H476M010AT fall under?

The T350H476M010AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350H476M010AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350H476M010AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350H476M010AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T350H476M010AT have stock available?

Authorised distributors including Newark Electronics, Avnet America, Distrelec and Avnet Abacus have stock available or on a lead time for T350H476M010AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350H476M010AT often in real-time on the comparison pages.

What if I can't find stock of T350H476M010AT?

You can fill out our help required form which you can use to request a quote for T350H476M010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay