T350H226M025AT Capacitors by KEMET

CAP 22µF 25V 20%

Status: Unknown
Series: T35X Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.21

Distributor Stock
Logo for Farnell
Farnell
from US$4.90
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.21
890
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.02
76
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.87
-
Buy Now
Logo for element14
element14
from US$5.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 25V
Product Range T35X Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 1.5ohm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Tantalum Capacitor 22uF 25V P2,54 | Schukat Electronic
Capacitor: tantalum | Transfer Multisort Elektronik
Cap, 22Μf, 25V, 20% Rohs Compliant: Yes |Kemet T350H226M025AT | Newark Electronics
CAP, 22µF, 25V, 20% | element14
Tantalum Capacitor, 22 uF, 25 V, � 20%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350H226M025AT?

Additional datasheets, footprints and schematics for T350H226M025AT are listed on our Part Details page. You can also find images and similar parts to T350H226M025AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350H226M025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350H226M025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350H226M025AT fall under?

The T350H226M025AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350H226M025AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350H226M025AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350H226M025AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T350H226M025AT have stock available?

Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for T350H226M025AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350H226M025AT often in real-time on the comparison pages.

What if I can't find stock of T350H226M025AT?

You can fill out our help required form which you can use to request a quote for T350H226M025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay