Status: | Unknown |
---|---|
Series: | T35X Series |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
435
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
367
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
200
in stock
|
Buy Now | |
element14
from US$2.16
|
200
in stock
|
Buy Now | |
Farnell
from US$2.04
|
200
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
170
in stock
|
Buy Now | |
Rutronik
from US$1.61
|
-
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
TTI Europe
from US$1.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Product Range | T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
SVHC | No SVHC (15-Jan-2018) |
T350 radial tantalum capacitor,25V,10uF | RS |
KEMET Tantalum Capacitor, 10uF, 25V, 10% | Distrelec |
Tantalum Capacitor, Polar, T350 Series, 10 F, 10%, 25 V, Radial Leaded, 2.54 Mm Rohs Compliant: Yes |Kemet T350E106K025AT | Newark Electronics |
CAP, 10µF, 25V, 10% | element14 |
10uF Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-10%, T350 Series | KEMET T350E106K025AT | RS Americas |
Tantalum Capacitor, 10 uF, 25 V, ± 10%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 10 uF, 25 V, � 10%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T350E106K025AT?
Additional datasheets, footprints and schematics for T350E106K025AT are listed on our Part Details page. You can also find images and similar parts to T350E106K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350E106K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350E106K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350E106K025AT fall under?
The T350E106K025AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350E106K025AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350E106K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T350E106K025AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T350E106K025AT have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for T350E106K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350E106K025AT often in real-time on the comparison pages.
What if I can't find stock of T350E106K025AT?
You can fill out our help required form which you can use to request a quote for T350E106K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.