Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Capacitance Tolerance | ± 10% |
Voltage Rating | 16V |
ESR | 4ohm |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
SVHC | No SVHC (19-Dec-2011) |
Body Diameter | 5.0mm |
Capacitor Mounting | Through Hole |
External Length / Height | 8.4mm |
Lead Diameter | 0.5mm |
Leakage Current | 0.9µA |
No. of Pins | 2 |
Terminal Type | Radial Leaded |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 16V |
Tantalum Capacitor, 6.8Uf 16V Radial 10% | Newark Electronics |
Cap Tant Solid 6.8uF 16V 10% (5 X 8.4mm) Radial 2.54mm Bulk | Avnet America |
CAPACITOR, CASE C, 6.8UF, 16V | Farnell |
Where can I find additional details, specifications and documents for a T350C685K016AT?
Additional datasheets, footprints and schematics for T350C685K016AT are listed on our Part Details page. You can also find images and similar parts to T350C685K016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350C685K016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350C685K016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350C685K016AT fall under?
The T350C685K016AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T350C685K016AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350C685K016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T350C685K016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T350C685K016AT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for T350C685K016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350C685K016AT often in real-time on the comparison pages.
What if I can't find stock of T350C685K016AT?
You can fill out our help required form which you can use to request a quote for T350C685K016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.