T350B684K050AT Capacitors by KEMET

TANTALUM CAPACITOR 0.68UF 50V RADIAL 10%

Status: Unknown
Series: T350 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$1.68
970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
970
in stock
Buy Now
Logo for element14
element14
from US$1.58
970
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.76
-
Buy Now

Specifications

Capacitance 0.68µF
Voltage Rating 50V
Product Range T350 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 0.68Uf 50V Radial 10% | Newark Electronics
TANTALUM CAPACITOR, 0.68UF 50V RADIAL 10% | element14
Cap Tant Solid 0.68uF 50V 10% (4.5 X 7.6mm) Radial 2.54mm Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350B684K050AT?

Additional datasheets, footprints and schematics for T350B684K050AT are listed on our Part Details page. You can also find images and similar parts to T350B684K050AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350B684K050AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350B684K050AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350B684K050AT fall under?

The T350B684K050AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350B684K050AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350B684K050AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350B684K050AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T350B684K050AT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T350B684K050AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350B684K050AT often in real-time on the comparison pages.

What if I can't find stock of T350B684K050AT?

You can fill out our help required form which you can use to request a quote for T350B684K050AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay