Status: | Unknown |
---|---|
Series: | T35X Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.35
|
994
in stock
|
Buy Now | |
Schukat Electronic
from US$0.81
|
1,525
in stock
|
Buy Now | |
Distrelec
from US$1.18
|
1,193
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
994
in stock
|
Buy Now | |
element14
from US$1.41
|
994
in stock
|
Buy Now | |
TTI Europe
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Product Range | T35X Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 5ohm |
SVHC | No SVHC (15-Jan-2018) |
Tantalum Capacitor 4,7uF 16V P2,54 | Schukat Electronic |
KEMET Tantalum Capacitor, 4.7uF, 16V, 20% | Distrelec |
Cap, 4.7Μf, 16V, 20% Rohs Compliant: Yes |Kemet T350B475M016AT | Newark Electronics |
CAP, 4.7µF, 16V, 20% | element14 |
Tantalum Capacitor, 4.7 uF, 16 V, � 20%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T350B475M016AT?
Additional datasheets, footprints and schematics for T350B475M016AT are listed on our Part Details page. You can also find images and similar parts to T350B475M016AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350B475M016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350B475M016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350B475M016AT fall under?
The T350B475M016AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350B475M016AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350B475M016AT you can contact the distributor directly for product support, shipping queries etc.
Is the T350B475M016AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T350B475M016AT have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for T350B475M016AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350B475M016AT often in real-time on the comparison pages.
What if I can't find stock of T350B475M016AT?
You can fill out our help required form which you can use to request a quote for T350B475M016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.