Status: | Unknown |
---|---|
Series: | T350 Series |
RoHS: | Compliant |
Capacitance | 2.2µF |
---|---|
Product Range | T350 Series |
Capacitor Terminals | Radial Leaded |
Capacitor Mounting | Through Hole |
Filter Terminals | Radial Leaded |
Reel Quantity | 1500 |
Working Voltage, DC | 25V |
RoHS Compliant | Yes |
Capacitor Tant, 2.2Uf, 25V | Newark Electronics |
Tantalum Capacitor, 2.2 uF, 25 V, ± 20%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a T350B225M025ATTR?
Additional datasheets, footprints and schematics for T350B225M025ATTR are listed on our Part Details page. You can also find images and similar parts to T350B225M025ATTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350B225M025ATTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350B225M025ATTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350B225M025ATTR fall under?
The T350B225M025ATTR is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350B225M025ATTR when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350B225M025ATTR you can contact the distributor directly for product support, shipping queries etc.
Is the T350B225M025ATTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T350B225M025ATTR have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T350B225M025ATTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350B225M025ATTR often in real-time on the comparison pages.
What if I can't find stock of T350B225M025ATTR?
You can fill out our help required form which you can use to request a quote for T350B225M025ATTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.