Status: | Unknown |
---|---|
Series: | T35X Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 4.5mm |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Length / Height | 7.6mm |
Lead Diameter | 0.5mm |
Leakage Current | 0.5µA |
No. of Pins | 2Pins |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
CAP, 1µF, 50V, 10%, THROUGH HOLE | Farnell |
Tantalum Capacitor, Polar, T350 Series, 1 F, 10%, 50 V, Radial Leaded, 2.54 Mm Rohs Compliant: Yes |Kemet T350B105K050AT | Newark Electronics |
Capacitor, Tantalum, Cap 1.00uF, Tol 10%, Radial, 50V | KEMET T350B105K050AT | RS Americas |
KEMET Tantalum Capacitor Polarized Tantalum 50V 10% +Tol 10% -Tol 1uF THT | Distrelec |
Tantalum Capacitor, 1 uF, 50 V, ± 10%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a T350B105K050AT?
Additional datasheets, footprints and schematics for T350B105K050AT are listed on our Part Details page. You can also find images and similar parts to T350B105K050AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350B105K050AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350B105K050AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350B105K050AT fall under?
The T350B105K050AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350B105K050AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350B105K050AT you can contact the distributor directly for product support, shipping queries etc.
Is the T350B105K050AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T350B105K050AT have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Rapid Electronics have stock available or on a lead time for T350B105K050AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350B105K050AT often in real-time on the comparison pages.
What if I can't find stock of T350B105K050AT?
You can fill out our help required form which you can use to request a quote for T350B105K050AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.