T350A334K050AT Capacitors by KEMET

TANTALUM CAPACITOR 0.33UF 50V RADIAL 10%

Status: Unknown
Series: T350 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.39


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.39
839
Buy Now
Logo for element14 element14 US$1.42
839
Buy Now
Logo for Rapid Electronics Rapid Electronics US$2.89
665
Buy Now
Logo for Distrelec Distrelec US$1.62
665
Buy Now
Logo for Avnet America Avnet America US$1.56
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.33µF
Voltage Rating 50V
Product Range T350 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 0.33Uf 50V Radial 10% | Newark Electronics
TANTALUM CAPACITOR, 0.33UF 50V RADIAL 10% | element14
KEMET Tantalum Capacitor Polarized Tantalum 50V 10% +Tol 10% -Tol 330nF THT | Distrelec
Cap Tant Solid 0.33uF 50V 10% (4.5 X 7.1mm) Radial 2.54mm Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350A334K050AT?

Additional datasheets, footprints and schematics for T350A334K050AT are listed on our Part Details page. You can also find images and similar parts to T350A334K050AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350A334K050AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350A334K050AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350A334K050AT fall under?

The T350A334K050AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350A334K050AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350A334K050AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350A334K050AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T350A334K050AT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for T350A334K050AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350A334K050AT often in real-time on the comparison pages.

What if I can't find stock of T350A334K050AT?

You can fill out our help required form which you can use to request a quote for T350A334K050AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay