T350A225M016AT Capacitors by KEMET

CAPACITOR TANT, 2.2UF, 16V

Status: Unknown
Series: T350 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Newark
Newark
from US$1.19
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.83
1,250
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 2.2µF
Product Range T350 Series
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor 2,2uF 16V P2,54 | Schukat Electronic
Capacitor Tant, 2.2Uf, 16V | Newark Electronics
Tantalum Capacitor, 2.2 uF, 16 V, ± 20%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Tantalum Capacitor, 2.2 uF, 16 V, � 20%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350A225M016AT?

Additional datasheets, footprints and schematics for T350A225M016AT are listed on our Part Details page. You can also find images and similar parts to T350A225M016AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350A225M016AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350A225M016AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350A225M016AT fall under?

The T350A225M016AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350A225M016AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350A225M016AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350A225M016AT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for T350A225M016AT have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T350A225M016AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350A225M016AT often in real-time on the comparison pages.

What if I can't find stock of T350A225M016AT?

You can fill out our help required form which you can use to request a quote for T350A225M016AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay