Status: | Unknown |
---|---|
Series: | T350 Series |
RoHS: | Compliant |
Capacitance | 1.5µF |
---|---|
Voltage Rating | 25V |
Product Range | T350 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap 1.5Uf 25Vdc 10% 4.5 X 7.1Mm Rdl 2.54Mm Rohs Compliant: Yes |Kemet T350A155K025AT | Newark Electronics |
Cap Tant Solid 1.5uF 25V 10% (4.5 X 7.1mm) Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a T350A155K025AT?
Additional datasheets, footprints and schematics for T350A155K025AT are listed on our Part Details page. You can also find images and similar parts to T350A155K025AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350A155K025AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350A155K025AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350A155K025AT fall under?
The T350A155K025AT is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350A155K025AT when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350A155K025AT you can contact the distributor directly for product support, shipping queries etc.
Is the T350A155K025AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for T350A155K025AT have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for T350A155K025AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350A155K025AT often in real-time on the comparison pages.
What if I can't find stock of T350A155K025AT?
You can fill out our help required form which you can use to request a quote for T350A155K025AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.