T350A154K035AT Capacitors by KEMET

TANTALUM CAPACITOR 0.15UF 35V RADIAL 10%

Status: Unknown
Series: T350 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.38


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$1.40
-
Buy Now
Logo for Avnet America Avnet America US$1.42
-
Buy Now
Logo for element14 element14 US$1.38
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.15µF
Voltage Rating 35V
Product Range T350 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.54mm
Operating Temperature Min -55°C

Alternative Descriptions

Tantalum Capacitor, 0.15Uf 35V Radial 10% | Newark Electronics
Cap Tant Solid 0.15uF 35V 10% (4.5 X 7.1mm) Radial 2.54mm Bulk | Avnet America
CAPACITOR TANT, 0.15UF 35V RADIAL 10% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T350A154K035AT?

Additional datasheets, footprints and schematics for T350A154K035AT are listed on our Part Details page. You can also find images and similar parts to T350A154K035AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T350A154K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350A154K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T350A154K035AT fall under?

The T350A154K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T350A154K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T350A154K035AT you can contact the distributor directly for product support, shipping queries etc.

Is the T350A154K035AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T350A154K035AT have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for T350A154K035AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T350A154K035AT often in real-time on the comparison pages.

What if I can't find stock of T350A154K035AT?

You can fill out our help required form which you can use to request a quote for T350A154K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay