Status: | Unknown |
---|---|
Series: | T35X Series |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.04 |
4,850
|
Buy Now | |
TTI Europe | US$0.95 |
2,310
|
Buy Now | |
element14 | US$0.96 |
1,698
|
Buy Now | |
Newark Electronics | US$1.16 |
1,628
|
Buy Now | |
Rapid Electronics | US$1.20 |
833
|
Buy Now | |
Distrelec | US$1.00 |
346
|
Buy Now | |
RS Americas | US$1.16 |
103
|
Buy Now | |
Avnet America | US$1.47 |
102
|
Buy Now | |
Transfer Multisort Elektronik | US$1.13 |
10
|
Buy Now | |
Rutronik | US$1.07 |
-
|
Buy Now | |
Farnell | US$1.21 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 35V |
Product Range | T35X Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 8ohm |
SVHC | No SVHC (15-Jan-2018) |
T350 radial tantalum capacitor,35V,1uF | RS |
CAP, 1µF, 35V, 10% | element14 |
Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.1, Radial | Newark Electronics |
KEMET Tantalum Capacitor, 1uF, 35V, 10% | Distrelec |
1uF Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, T350 Series | KEMET T350A105K035AT | RS Americas |
Tantalum Capacitor, 1 uF, 35 V, ± 10%, 2.54 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 1 uF, 35 V, � 10%, 2.54 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T350A105K035AT?
Additional datasheets, footprints and schematics for T350A105K035AT are listed on our Part Details page. You can also find images and similar parts to T350A105K035AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T350A105K035AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T350A105K035AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T350A105K035AT fall under?
The T350A105K035AT is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T350A105K035AT when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T350A105K035AT you can contact the distributor directly for product support, shipping queries etc.
Is the T350A105K035AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T350A105K035AT have stock available?
Authorised distributors including RS, TTI Europe, element14, Newark Electronics and Rapid Electronics have stock available or on a lead time for T350A105K035AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T350A105K035AT often in real-time on the comparison pages.
What if I can't find stock of T350A105K035AT?
You can fill out our help required form which you can use to request a quote for T350A105K035AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.