Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.55
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$91.55
|
4
in stock
|
Buy Now |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 125A |
Fuse Size Held | 0.87" x 2.3" 22mm x 58mm |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 690V |
Voltage Rating V DC | 690V |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 125A |
External Depth | 88mm |
External Length / Height | 140mm |
External Width | 35mm |
Fuse Size Metric | 22mm x 58mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuseholder, Finger-Safe,1P,22 x 58,CMS22 Single Pole, No Indicator | Mersen T331079 | RS Americas |
Where can I find additional details, specifications and documents for a T331079?
Additional datasheets, footprints and schematics for T331079 are listed on our Part Details page. You can also find images and similar parts to T331079 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T331079 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T331079 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T331079 fall under?
The T331079 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to T331079 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T331079 you can contact the distributor directly for product support, shipping queries etc.
Is the T331079 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T331079 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for T331079.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T331079 often in real-time on the comparison pages.
What if I can't find stock of T331079?
You can fill out our help required form which you can use to request a quote for T331079 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.