Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Thermal Transfer Printer Ribbon |
---|---|
For Use With | Tyco Electronics/Raychem Thermal Transfer Printers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
T300-Ribbon-Wh-4Ht |Te Connectivity T300-RIBBON-WH-4HT | Newark Electronics |
Ribbon for Thermal Transfer Printers White | Avnet America |
Special Order: T300-RIBBON-WH-4HT Printer Ink Type: Resin Primary Product Color: White Printer Ribbon Length: 300 m Printer Ribbon Length: 984 ft Product Width: 100 mm Resin White 300 m 984 ft | Thermal Printer Ribbon | Part Number: T300-RIBBON-WH-4HT | Internal Number: 154739-000 | Alias Number: 1-1191118-8 | 100 mm | TE Connectivity | TE Store |
PRINTER RIBBON, WHITE | Farnell |
Where can I find additional details, specifications and documents for a T300-RIBBON-WH-4HT?
Additional datasheets, footprints and schematics for T300-RIBBON-WH-4HT are listed on our Part Details page. You can also find images and similar parts to T300-RIBBON-WH-4HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T300-RIBBON-WH-4HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T300-RIBBON-WH-4HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T300-RIBBON-WH-4HT fall under?
The T300-RIBBON-WH-4HT is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to T300-RIBBON-WH-4HT when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T300-RIBBON-WH-4HT you can contact the distributor directly for product support, shipping queries etc.
Is the T300-RIBBON-WH-4HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T300-RIBBON-WH-4HT have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for T300-RIBBON-WH-4HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T300-RIBBON-WH-4HT often in real-time on the comparison pages.
What if I can't find stock of T300-RIBBON-WH-4HT?
You can fill out our help required form which you can use to request a quote for T300-RIBBON-WH-4HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.