Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.19
|
No stock
|
Buy Now | |
Conrad
from US$42.83
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$51.15
|
-
|
Buy Now | |
Avnet America
from US$66.30
|
-
|
Buy Now | |
RS Americas
from US$90.14
|
-
|
Buy Now | |
element14
from US$58.16
|
-
|
Buy Now | |
Carlton-Bates
from US$85.01
|
-
|
Buy Now | |
Sager
from US$58.05
|
-
|
Buy Now |
External Diameter - Imperial | 0.25" |
---|---|
External Diameter - Metric | 6.4mm |
Wrap Material | Polyethylene |
Wrap Colour | Grey |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Bundle Dia Min - Imperial | 0.189" |
Bundle Dia Max - Imperial | 1.98" |
Bundle Dia Min - Metric | 4.8mm |
Bundle Dia Max - Metric | 50.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Spiral Wrap |
Bore Diameter Max | 50.4mm |
Bore Diameter Min | 4.8mm |
Bore Diameter Nom | 4.8mm |
Cable Diameter Max | 50.4mm |
Cable Diameter Min | 4.8mm |
Colour | Grey |
External Length / Height | 30.5m |
External Width | 9.5mm |
Material | Polyethylene |
Operating Temperature Max | 50°C |
Operating Temperature Min | -40°C |
Sleeving / Tubing Type | Spiral Wrap |
Grey | Conrad |
Spiral Wrap, Grey, 30.5M | Newark Electronics |
Cable Accessories Spiral Wrap Polyethylene Gray | Avnet America |
Spiral Wrap, .25" (6.3mm) x 100', Poly, Gray | Panduit T25F-C8 | RS Americas |
SPIRAL WRAP, GREY, 30.5M | element14 |
Spiral Wrap, 0.250 in. OD x 100 ft. L, Polyethylene, Gray, 2 in. Max Bundle OD | Carlton-Bates |
Spiral Wraps, Sleeves, Tubing & Conduit Spiral Wrap .25 (6.3mm) x 100' Poly | Sager |
Where can I find additional details, specifications and documents for a T25F-C8?
Additional datasheets, footprints and schematics for T25F-C8 are listed on our Part Details page. You can also find images and similar parts to T25F-C8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T25F-C8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T25F-C8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T25F-C8 fall under?
The T25F-C8 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to T25F-C8 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T25F-C8 you can contact the distributor directly for product support, shipping queries etc.
Is the T25F-C8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T25F-C8 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for T25F-C8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T25F-C8 often in real-time on the comparison pages.
What if I can't find stock of T25F-C8?
You can fill out our help required form which you can use to request a quote for T25F-C8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.