Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.34
|
No stock
|
Buy Now | |
Newark Electronics
from US$89.00
|
47
in stock
|
Buy Now | |
element14
from US$62.84
|
47
in stock
|
Buy Now | |
Farnell
from US$36.90
|
47
in stock
|
Buy Now | |
RS Americas
from US$81.86
|
2
in stock
|
Buy Now | |
Conrad
from US$89.89
|
2
in stock
|
Buy Now | |
Avnet America
from US$61.41
|
-
|
Buy Now | |
Carlton-Bates
from US$78.74
|
-
|
Buy Now | |
Sager
from US$53.77
|
-
|
Buy Now |
External Diameter - Imperial | 0.25" |
---|---|
External Diameter - Metric | 6.4mm |
Wrap Material | Polyethylene |
Wrap Colour | White |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Bundle Dia Min - Imperial | 0.188" |
Bundle Dia Max - Imperial | 1.98" |
Bundle Dia Min - Metric | 4.8mm |
Bundle Dia Max - Metric | 50.4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Spiral Wrap |
Bore Diameter Max | 50.4mm |
Bore Diameter Min | 4.8mm |
Bore Diameter Nom | 4.8mm |
Cable Diameter Max | 50.4mm |
Cable Diameter Min | 4.8mm |
Colour | White |
External Length / Height | 30.5m |
External Width | 9.5mm |
Material | Polyethylene |
Operating Temperature Max | 50°C |
Operating Temperature Min | -40°C |
Sleeving / Tubing Type | Spiral Wrap |
Spiral Wrap, Pe, White, 0.25In Od, 100Ft | Newark Electronics |
SPIRAL WRAP, WHITE, 30.5M | element14 |
Spiral Wrap, .25" (6.3mm) x 100', Poly, White | Panduit T25F-C10 | RS Americas |
White | Conrad |
Spiral Wrap 6.3mm x 30.5m White | RS |
Cable Accessories Spiral Wrap Polyethylene White | Avnet America |
Spiral Wrap, 0.250 in. OD x 100 ft. L, Polyethylene, White, 2 in. Max Bundle OD | Carlton-Bates |
Spiral Wraps, Sleeves, Tubing & Conduit Spiral Wrap .25 (6.3mm) x 100' Poly | Sager |
Where can I find additional details, specifications and documents for a T25F-C10?
Additional datasheets, footprints and schematics for T25F-C10 are listed on our Part Details page. You can also find images and similar parts to T25F-C10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T25F-C10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T25F-C10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T25F-C10 fall under?
The T25F-C10 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to T25F-C10 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T25F-C10 you can contact the distributor directly for product support, shipping queries etc.
Is the T25F-C10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T25F-C10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Conrad have stock available or on a lead time for T25F-C10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T25F-C10 often in real-time on the comparison pages.
What if I can't find stock of T25F-C10?
You can fill out our help required form which you can use to request a quote for T25F-C10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.