Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$62.50
|
32
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
63
in stock
|
Buy Now | |
Carlton-Bates
from US$68.54
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$58.72
|
32
in stock
|
Buy Now | |
element14
from US$81.75
|
32
in stock
|
Buy Now | |
RS Americas
from US$65.23
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
13
in stock
|
Buy Now | |
TTI Europe
from US$39.98
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.82
|
7
in stock
|
Buy Now | |
Sager
from US$45.69
|
7
in stock
|
Buy Now | |
Conrad
from US$77.05
|
3
in stock
|
Buy Now | |
Avnet America
from US$53.46
|
-
|
Buy Now |
External Diameter - Imperial | 0.251" |
---|---|
External Diameter - Metric | 6.4mm |
Wrap Material | Polyethylene |
Wrap Colour | Natural |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Bundle Dia Min - Imperial | 0.188" |
Bundle Dia Max - Imperial | 1.999" |
Bundle Dia Min - Metric | 4.8mm |
Bundle Dia Max - Metric | 50.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Spiral Wrap |
Cable Diameter Max | 50.8mm |
Cable Diameter Min | 4.8mm |
Colour | Natural |
External Diameter | 6.4mm |
Material | Polyethylene |
Wall Thickness | 1.02mm |
SPIRAL WRAP, 0.25 (6.3MM) X 100' | Heilind Electronics |
Spiral Wrap, 0.250 in. OD x 100 ft. L, Polyethylene, Natural, 2 in. Max Bundle OD | Carlton-Bates |
Spiral Wrap, Pe, Natural, 0.25In Od, 100Ft | Newark Electronics |
SPIRAL WRAP, PE, NATURAL, 0.25IN OD, 100FT | element14 |
Spiral Wrap, .25" (6.3mm) x 100, Poly, Natural, T Series | Panduit T25F-C | RS Americas |
SPIRAL WRAP .25 (6.3MM) X 100 | TTI Europe |
Spiral wrapping | Transfer Multisort Elektronik |
Spiral Wraps, Sleeves, Tubing & Conduit SPIRAL WRAP 1/4 100' | Sager |
Natural | Conrad |
Cable Accessories Spiral Wrap Polyethylene Natural | Avnet America |
Where can I find additional details, specifications and documents for a T25F-C?
Additional datasheets, footprints and schematics for T25F-C are listed on our Part Details page. You can also find images and similar parts to T25F-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T25F-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T25F-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T25F-C fall under?
The T25F-C is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to T25F-C when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T25F-C you can contact the distributor directly for product support, shipping queries etc.
Is the T25F-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T25F-C have stock available?
Authorised distributors including Heilind Electronics, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for T25F-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T25F-C often in real-time on the comparison pages.
What if I can't find stock of T25F-C?
You can fill out our help required form which you can use to request a quote for T25F-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.