Status: | Active |
---|---|
Series: | T2550-12G |
RoHS: | Compliant |
On-state RMS current: 25 A |
Blocking voltage: 1200 V |
High static community and dynamic commutation |
IGT = 50 mA |
High endurance reliability |
Compact high voltage device |
UL recognized component : UL1557 standard, reference file E81734 |
Product Specifications |
---|
DS10039 25 A, 1200 V Snubberless Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Flyers |
---|
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
T2550-12 Snubberlessâ„¢ Triacs: 25 A, 1200 V SMD/Insulated Triacs for compact AC motor drive |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T2550 Series 1200 V 25 A Surface Mount SnubberlessÔ Triac - D2PAK-3 | Future Electronics |
Thyristor TRIAC 1200V 252A 3-Pin D2PAK T/R | Avnet America |
TRIAC, SNUBBERLESS, 1.2KV, 25A, TO-263-3 | Farnell |
Thyristor |Stmicroelectronics T2550-12G-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a T2550-12G-TR?
Additional datasheets, footprints and schematics for T2550-12G-TR are listed on our Part Details page. You can also find images and similar parts to T2550-12G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T2550-12G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T2550-12G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T2550-12G-TR fall under?
The T2550-12G-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T2550-12G-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T2550-12G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T2550-12G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T2550-12G-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for T2550-12G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T2550-12G-TR often in real-time on the comparison pages.
What if I can't find stock of T2550-12G-TR?
You can fill out our help required form which you can use to request a quote for T2550-12G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.