Status: | Unknown |
---|---|
Series: | T212 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Product Range | T212 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
ESR | 0.6ohm |
RoHS Compliant | No |
Cap, Tantalum, 100Uf, 20V, Axial | Newark Electronics |
Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a T212D107K020MS?
Additional datasheets, footprints and schematics for T212D107K020MS are listed on our Part Details page. You can also find images and similar parts to T212D107K020MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T212D107K020MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T212D107K020MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T212D107K020MS fall under?
The T212D107K020MS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T212D107K020MS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T212D107K020MS you can contact the distributor directly for product support, shipping queries etc.
Is the T212D107K020MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T212D107K020MS have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for T212D107K020MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T212D107K020MS often in real-time on the comparison pages.
What if I can't find stock of T212D107K020MS?
You can fill out our help required form which you can use to request a quote for T212D107K020MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.