T212C476K020MS Capacitors by KEMET

CAP, TANTALUM, 47UF, 20V, AXIAL

Status: Unknown
Series: T212 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.02

Distributor Stock
Logo for Newark
Newark
from US$9.02
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 20V
Product Range T212 Series
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Operating Temperature Min -55°C
ESR 1.2ohm
RoHS Compliant No

Alternative Descriptions

Cap, Tantalum, 47Uf, 20V, Axial | Newark Electronics
Tantalum Capacitor, 47 uF, 20 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America
Tantalum Capacitor, 47 uF, 20 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T212C476K020MS?

Additional datasheets, footprints and schematics for T212C476K020MS are listed on our Part Details page. You can also find images and similar parts to T212C476K020MS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T212C476K020MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T212C476K020MS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T212C476K020MS fall under?

The T212C476K020MS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to T212C476K020MS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T212C476K020MS you can contact the distributor directly for product support, shipping queries etc.

Is the T212C476K020MS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T212C476K020MS have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for T212C476K020MS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T212C476K020MS often in real-time on the comparison pages.

What if I can't find stock of T212C476K020MS?

You can fill out our help required form which you can use to request a quote for T212C476K020MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay