Status: | Unknown |
---|---|
Series: | T212 Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 15V |
Product Range | T212 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Features | 0.01%/k hrs |
RoHS Compliant | No |
Capacitor Tant, 3.3Uf, 15V, 6 Ohm, 0.1, Axial, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a T212A335K015CSTR?
Additional datasheets, footprints and schematics for T212A335K015CSTR are listed on our Part Details page. You can also find images and similar parts to T212A335K015CSTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T212A335K015CSTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T212A335K015CSTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T212A335K015CSTR fall under?
The T212A335K015CSTR is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T212A335K015CSTR when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T212A335K015CSTR you can contact the distributor directly for product support, shipping queries etc.
Is the T212A335K015CSTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T212A335K015CSTR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T212A335K015CSTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T212A335K015CSTR often in real-time on the comparison pages.
What if I can't find stock of T212A335K015CSTR?
You can fill out our help required form which you can use to request a quote for T212A335K015CSTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.