Status: | Unknown |
---|---|
Series: | T212 Series |
RoHS: | Unknown |
Prices starting from US$35.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$35.70
|
No stock
|
Buy Now |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 20V |
Product Range | T212 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
ESR | 8ohm |
RoHS Compliant | No |
Capacitor Tant, 2.2Uf, 20V, 8 Ohm, 0.1, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a T212A225K020CS?
Additional datasheets, footprints and schematics for T212A225K020CS are listed on our Part Details page. You can also find images and similar parts to T212A225K020CS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T212A225K020CS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T212A225K020CS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T212A225K020CS fall under?
The T212A225K020CS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to T212A225K020CS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T212A225K020CS you can contact the distributor directly for product support, shipping queries etc.
Is the T212A225K020CS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T212A225K020CS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for T212A225K020CS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T212A225K020CS often in real-time on the comparison pages.
What if I can't find stock of T212A225K020CS?
You can fill out our help required form which you can use to request a quote for T212A225K020CS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.