Status: | Unknown |
---|---|
Series: | Spectracool&trade |
RoHS: | Unknown |
Product Range | Spectracool&trade |
---|---|
Enclosure Material | Metal |
Cooling Capacity | 2000BTU |
External Height - Metric | 508mm |
External Width - Metric | 254mm |
External Depth - Metric | 251mm |
Status: | Unknown |
---|---|
Series: | Spectracool&trade |
RoHS: | Compliant |
Product Range | Spectracool&trade |
---|---|
Enclosure Material | Metal |
Cooling Capacity | 2000BTU |
External Height - Metric | 508mm |
External Width - Metric | 254mm |
External Depth - Metric | 251mm |
RoHS Compliant | Yes |
Air Conditioning Unit, 2000Btu, Metal | Newark Electronics |
Where can I find additional details, specifications and documents for a T200216G150?
Additional datasheets, footprints and schematics for T200216G150 are listed on our Part Details page. You can also find images and similar parts to T200216G150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T200216G150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T200216G150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T200216G150 fall under?
The T200216G150 is listed under Hoffman Parts.
Can I view similar or alternative parts?
You can view similar parts to T200216G150 when available in the Hoffman Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T200216G150 you can contact the distributor directly for product support, shipping queries etc.
Is the T200216G150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T200216G150 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for T200216G150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T200216G150 often in real-time on the comparison pages.
What if I can't find stock of T200216G150?
You can fill out our help required form which you can use to request a quote for T200216G150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.