| Status: | Unknown |
|---|---|
| Series: | Mini Mate T1M74 Series |
| RoHS: | Unknown |
Prices starting from US$0.20
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$0.32
|
484
in stock
|
Buy Now |
|
Newark Electronics
from US$0.27
|
241
in stock
|
Buy Now |
|
element14
from US$0.28
|
241
in stock
|
Buy Now |
|
Farnell
from US$0.28
|
241
in stock
|
Buy Now |
|
Avnet America
from US$0.20
|
2
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
|
TTI Europe
-
|
0
in stock
|
Buy Now |
|
Sager
-
|
0
in stock
|
Buy Now |
|
Toby Electronics
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | Mini Mate T1M74 Series |
|---|---|
| Contact Gender | Pin |
| Contact Termination Type | Crimp |
| For Use With | Mini Mate IPM1 Series Discrete Wire Housing Connectors |
| Wire Size AWG Max | 20AWG |
| Current Rating | - |
| CONTACT, PIN, 24-20AWG, CRIMP | RS |
| Contact, Pin, 24-20Awg, Crimp Rohs Compliant: Yes |Samtec T1M74-L-02-L | Newark Electronics |
| 100 MINI MATE CRIMP TERMINAL | TTI Europe |
| Headers & Wire Housings .100 Mini Mate Crimp Terminal, Loose Piece | Sager |
Where can I find additional details, specifications and documents for a T1M74-L-02-L?
Additional datasheets, footprints and schematics for T1M74-L-02-L are listed on our Part Details page. You can also find images and similar parts to T1M74-L-02-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1M74-L-02-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1M74-L-02-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1M74-L-02-L fall under?
The T1M74-L-02-L is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to T1M74-L-02-L when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1M74-L-02-L you can contact the distributor directly for product support, shipping queries etc.
Is the T1M74-L-02-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1M74-L-02-L have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for T1M74-L-02-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1M74-L-02-L often in real-time on the comparison pages.
What if I can't find stock of T1M74-L-02-L?
You can fill out our help required form which you can use to request a quote for T1M74-L-02-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.