Status: | Unknown |
---|---|
Series: | T Series |
RoHS: | Unknown |
No distributors results available
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Cable Tie Colour | Natural |
Cable Tie Length | 100mm |
Cable Tie Width | 2.5mm |
Cable Bundle Diameter Max | 22mm |
Minimum Loop Tensile Strength | 18lb |
Cable Tie Type | Standard |
Product Range | T Series |
Cable Bundle Diameter Min | 1.5mm |
Where can I find additional details, specifications and documents for a T18R-NAT(1000 PACK)?
Additional datasheets, footprints and schematics for T18R-NAT(1000 PACK) are listed on our Part Details page. You can also find images and similar parts to T18R-NAT(1000 PACK) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T18R-NAT(1000 PACK) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T18R-NAT(1000 PACK) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T18R-NAT(1000 PACK) fall under?
The T18R-NAT(1000 PACK) is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to T18R-NAT(1000 PACK) when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T18R-NAT(1000 PACK) you can contact the distributor directly for product support, shipping queries etc.
Is the T18R-NAT(1000 PACK) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T18R-NAT(1000 PACK) have stock available?
There is no stock from authorised distributors for T18R-NAT(1000 PACK).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T18R-NAT(1000 PACK) often in real-time on the comparison pages.
What if I can't find stock of T18R-NAT(1000 PACK)?
You can fill out our help required form which you can use to request a quote for T18R-NAT(1000 PACK) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.