Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Power Mixer |
---|---|
For Use With | Electric Drills Operating at Speeds Between 200 to 700rpm |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 620mm |
Material | Nickel Plated Steel |
CK Tools T1882 Power/Paint Mixer 620mm | Rapid Electronics |
MIXER, PLASTER 600G | Farnell |
Where can I find additional details, specifications and documents for a T1882?
Additional datasheets, footprints and schematics for T1882 are listed on our Part Details page. You can also find images and similar parts to T1882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1882 fall under?
The T1882 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to T1882 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1882 you can contact the distributor directly for product support, shipping queries etc.
Is the T1882 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1882 have stock available?
Authorised distributors including Rapid Electronics and Farnell have stock available or on a lead time for T1882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1882 often in real-time on the comparison pages.
What if I can't find stock of T1882?
You can fill out our help required form which you can use to request a quote for T1882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.