T1635-700G-TR Thyristors by STMicroelectronics

TRIAC 16A 700V TO-263-3

Status: Unknown
Series: Snubberless T16 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Farnell
Farnell
from US$0.59
266
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.09
266
in stock
Buy Now
Logo for element14
element14
from US$0.81
266
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.66
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Peak Repetitive Off-State Voltage Vdrm 700V
On State RMS Current IT(rms) 16A
Triac Case Style TO-263
Gate Trigger Current Max (QI) Igt 35mA
Gate Trigger Voltage Max Vgt 1.3V
Peak Gate Power 1W
Peak Non Rep Surge Current Itsm 50Hz 160A
Holding Current Max Ih 35mA
No. of Pins 3Pins
Operating Temperature Max 125°C
Product Range Snubberless T16 Series
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Triac, 16A, 700V, To-263-3 | Newark Electronics
TRIAC, 16A, 700V, TO-263-3 | element14
T1635 Series 600 Vdrm 16 A Snubberless Triac AC Switch Surface Mount - D2PAK | Future Electronics
Thyristor TRIAC 700V 126A 3-Pin(2+Tab) D2PAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T1635-700G-TR?

Additional datasheets, footprints and schematics for T1635-700G-TR are listed on our Part Details page. You can also find images and similar parts to T1635-700G-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T1635-700G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1635-700G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T1635-700G-TR fall under?

The T1635-700G-TR is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.

Can I view similar or alternative parts?

You can view similar parts to T1635-700G-TR when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T1635-700G-TR you can contact the distributor directly for product support, shipping queries etc.

Is the T1635-700G-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T1635-700G-TR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for T1635-700G-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T1635-700G-TR often in real-time on the comparison pages.

What if I can't find stock of T1635-700G-TR?

You can fill out our help required form which you can use to request a quote for T1635-700G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay