Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now |
Peak Repetitive Off-State Voltage Vdrm | 600V |
---|---|
On State RMS Current IT(rms) | 16A |
Triac Case Style | TO-220AB |
Gate Trigger Current Max (QI) Igt | - |
Gate Trigger Voltage Max Vgt | 1.3V |
Peak Gate Power | - |
Peak Non Rep Surge Current Itsm 50Hz | 120A |
Holding Current Max Ih | - |
No. of Pins | - |
Operating Temperature Max | - |
Product Range | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Gate Trigger Current Igt (Q1) t2+g+ | 10mA |
Gate Trigger Current Max Igt | 10mA |
Thyristor Case | TO-220AB |
TRIAC, 16A, 600V, 10MA, TO-220AB | Farnell |
Where can I find additional details, specifications and documents for a T1610T-6I?
Additional datasheets, footprints and schematics for T1610T-6I are listed on our Part Details page. You can also find images and similar parts to T1610T-6I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1610T-6I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1610T-6I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1610T-6I fall under?
The T1610T-6I is listed under Semiconductors - Discretes > Thyristors > Thyristors - TRIACs.
Can I view similar or alternative parts?
You can view similar parts to T1610T-6I when available in the Thyristors - TRIACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1610T-6I you can contact the distributor directly for product support, shipping queries etc.
Is the T1610T-6I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1610T-6I have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T1610T-6I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1610T-6I often in real-time on the comparison pages.
What if I can't find stock of T1610T-6I?
You can fill out our help required form which you can use to request a quote for T1610T-6I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.