T150116G150 Hoffman Parts by Hoffman

AIR CONDITIONING UNIT 800BTU METAL

Status: Unknown
Series: Spectracool&trade
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4,492.00


Distributor Starting From Stock
Logo for RS Americas RS Americas US$5,035.53
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$4,492.00
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range Spectracool&trade
Enclosure Material Metal
Cooling Capacity 800BTU
External Height - Metric 400mm
External Width - Metric 191mm
External Depth - Metric 160mm


T150116G150 Enclosure, Rack & Cabinet Accessories by Hoffman Enclosures

AIR CONDITIONING UNIT, 800BTU, METALMissing parameter

Status: Unknown
Series: Spectracool&trade
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range Spectracool&trade
Enclosure Material Metal
Cooling Capacity 800BTU
External Height - Metric 400.1mm
External Width - Metric 191mm
External Depth - Metric 160mm
RoHS Compliant Yes

Alternative Descriptions

Air Conditioning Unit, 800Btu, Metal | Newark Electronics
Enclosure Cooling Air Conditioner Steel, Gray 100/115V, 50/60 Hz 819 at 131 deg F | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a T150116G150?

Additional datasheets, footprints and schematics for T150116G150 are listed on our Part Details page. You can also find images and similar parts to T150116G150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T150116G150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T150116G150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T150116G150 fall under?

The T150116G150 is listed under Hoffman Parts.

Can I view similar or alternative parts?

You can view similar parts to T150116G150 when available in the Hoffman Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T150116G150 you can contact the distributor directly for product support, shipping queries etc.

Is the T150116G150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T150116G150 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for T150116G150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T150116G150 often in real-time on the comparison pages.

What if I can't find stock of T150116G150?

You can fill out our help required form which you can use to request a quote for T150116G150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay