Status: | Unknown |
---|---|
Series: | Spectracool&trade |
RoHS: | Unknown |
Product Range | Spectracool&trade |
---|---|
Enclosure Material | Steel |
Cooling Capacity | 800BTU |
External Height - Metric | 400mm |
External Width - Metric | 191mm |
External Depth - Metric | 160mm |
BTU Cooling Rating | 800 |
Status: | Unknown |
---|---|
Series: | Spectracool&trade |
RoHS: | Compliant |
Product Range | Spectracool&trade |
---|---|
Enclosure Material | Steel |
Cooling Capacity | 800BTU |
External Height - Metric | 400.1mm |
External Width - Metric | 191mm |
External Depth - Metric | 160mm |
Body Color | Grey |
RoHS Compliant | Yes |
Air Conditioner, 800Btu, 235W | Newark Electronics |
Enclosure Cooling Air Conditioner 115V, 50/60 Hz, 1-Phase 800 131 F | Carlton-Bates |
Where can I find additional details, specifications and documents for a T150116G100?
Additional datasheets, footprints and schematics for T150116G100 are listed on our Part Details page. You can also find images and similar parts to T150116G100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T150116G100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T150116G100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T150116G100 fall under?
The T150116G100 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to T150116G100 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T150116G100 you can contact the distributor directly for product support, shipping queries etc.
Is the T150116G100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T150116G100 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for T150116G100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T150116G100 often in real-time on the comparison pages.
What if I can't find stock of T150116G100?
You can fill out our help required form which you can use to request a quote for T150116G100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.