Status: | Active |
---|---|
Series: | T1235 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.36
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
496
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
325
in stock
|
Buy Now | |
element14
from US$0.85
|
325
in stock
|
Buy Now | |
Farnell
from US$0.84
|
325
in stock
|
Buy Now | |
RS
from US$1.40
|
126
in stock
|
Buy Now | |
Avnet Silica
-
|
60,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2011/65/EU) compliant |
Product Specifications |
---|
DS2115 12 A Snubberless™, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
T1235 Series 600 Vdrm 12 A Snubberless Triac AC Switch Surface Mount - D2PAK | Future Electronics |
Triac | Transfer Multisort Elektronik |
Triac, 600 V, 35 Ma, 12 A, 120 A, 35 Ma, 1.3 V Rohs Compliant: Yes |Stmicroelectronics T1235-600G-TR | Newark Electronics |
TRIAC, 600V, 12A, TO-263-3 | element14 |
TRIAC 12A 600V D2PAK | RS |
Thyristor TRIAC 600V 126A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a T1235-600G-TR?
Additional datasheets, footprints and schematics for T1235-600G-TR are listed on our Part Details page. You can also find images and similar parts to T1235-600G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1235-600G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1235-600G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1235-600G-TR fall under?
The T1235-600G-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T1235-600G-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1235-600G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T1235-600G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T1235-600G-TR have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for T1235-600G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1235-600G-TR often in real-time on the comparison pages.
What if I can't find stock of T1235-600G-TR?
You can fill out our help required form which you can use to request a quote for T1235-600G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.