Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 0.509" |
Insulator Colour | Black |
Product Range | - |
Colour | Black |
Contact Material | Steel |
Contact Plating | Nickel Plated Contacts |
ALLIGATOR CLIP, 0.32IN, BLACK, 10A | element14 |
Alligator Clip, 0.32In, Black, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a T115SB?
Additional datasheets, footprints and schematics for T115SB are listed on our Part Details page. You can also find images and similar parts to T115SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T115SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T115SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T115SB fall under?
The T115SB is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to T115SB when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T115SB you can contact the distributor directly for product support, shipping queries etc.
Is the T115SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T115SB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for T115SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T115SB often in real-time on the comparison pages.
What if I can't find stock of T115SB?
You can fill out our help required form which you can use to request a quote for T115SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.