Status: | Unknown |
---|---|
Series: | T110 Series MIL-PRF-39003 |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Product Range | T110 Series MIL-PRF-39003 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
SVHC | No SVHC (15-Jan-2019) |
CAP, 220UF, 10V, TANT, AXIAL | element14 |
Cap, 220Uf, 10V, Tant, Axial | Newark Electronics |
Tantalum Capacitor, 220 uF, 10 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
220uF Solid MnO2 Tantalum Electrolytic Capacitor, 10 V dc +/-10%, T110 Series | KEMET T110D227K010AT | RS Americas |
KEMET Tantalum Capacitor, 220uF, 10V, 10% | Distrelec |
Tantalum Capacitor, 220 uF, 10 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a T110D227K010AT?
Additional datasheets, footprints and schematics for T110D227K010AT are listed on our Part Details page. You can also find images and similar parts to T110D227K010AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T110D227K010AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110D227K010AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T110D227K010AT fall under?
The T110D227K010AT is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to T110D227K010AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T110D227K010AT you can contact the distributor directly for product support, shipping queries etc.
Is the T110D227K010AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T110D227K010AT have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for T110D227K010AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T110D227K010AT often in real-time on the comparison pages.
What if I can't find stock of T110D227K010AT?
You can fill out our help required form which you can use to request a quote for T110D227K010AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.