T110D127K015AT KEMET Parts by KEMET

CAP 120UF 15V TANT AXIAL

Status: Unknown
Series: T110 Series MIL-PRF-39003
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.65

Distributor Stock
Logo for Farnell
Farnell
from US$22.38
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$16.65
-
Buy Now
Logo for Avnet America
Avnet America
from US$19.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 120µF
Voltage Rating 15V
Product Range T110 Series MIL-PRF-39003
Capacitance Tolerance ± 10%
Capacitor Terminals Axial Leaded
Lead Spacing -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 0.8ohm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Capacitor Tant, 120Uf, 15V, 0.8 Ohm, 0.1, Axial | Newark Electronics
Tantalum Capacitor, 120 uF, 15 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America
CAP, 120UF, 15V, TANT, AXIAL | Farnell
Tantalum Capacitor, 120 uF, 15 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a T110D127K015AT?

Additional datasheets, footprints and schematics for T110D127K015AT are listed on our Part Details page. You can also find images and similar parts to T110D127K015AT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for T110D127K015AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T110D127K015AT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does T110D127K015AT fall under?

The T110D127K015AT is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to T110D127K015AT when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the T110D127K015AT you can contact the distributor directly for product support, shipping queries etc.

Is the T110D127K015AT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for T110D127K015AT have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for T110D127K015AT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for T110D127K015AT often in real-time on the comparison pages.

What if I can't find stock of T110D127K015AT?

You can fill out our help required form which you can use to request a quote for T110D127K015AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay