Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Material | Die Cast Aluminum |
---|---|
Entry Style | Top & Side |
Color | Black |
Width | 2.362in, 60mm |
Länge | 156mm |
Height | 130mm, 5.118in |
長さ | 6.142in |
Locking Device Type | Screwlock |
Locking Device Location | Hood |
Screw & Hole Thread Size | M32/M40 |
Verpackungsmethode | Bag |
Packaging Quantity | 1 |
Product Size | 8 |
Accessory Type | Hood |
Corrosion Protected | Yes |
Where can I find additional details, specifications and documents for a T1082243240-109?
Additional datasheets, footprints and schematics for T1082243240-109 are listed on our Part Details page. You can also find images and similar parts to T1082243240-109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1082243240-109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1082243240-109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1082243240-109 fall under?
The T1082243240-109 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hoods.
Can I view similar or alternative parts?
You can view similar parts to T1082243240-109 when available in the Rectangular Connector Hoods range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1082243240-109 you can contact the distributor directly for product support, shipping queries etc.
Is the T1082243240-109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T1082243240-109 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for T1082243240-109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1082243240-109 often in real-time on the comparison pages.
What if I can't find stock of T1082243240-109?
You can fill out our help required form which you can use to request a quote for T1082243240-109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.