Status: | Active |
---|---|
Series: | T1050H |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
1,929
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,929
in stock
|
Buy Now | |
element14
from US$0.56
|
1,929
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Medium current Triac |
150 °C max. Tjturn-off commutation |
Low thermal resistance with clip bonding |
Very high 3 quadrant commutation capability |
Packages are RoHS (2002/95/EC) compliant |
UL certified (ref. file E81734) |
Product Specifications |
---|
DS5309 High temperature 10 A Snubberless™ Triacs |
Flyers |
---|
8H TRIACS 800 V, 150 °C 8H Triacs for Industrial and Building Automation |
H Series TRIACs : high application robustness 150°C TRIACs |
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
Triac, 600 V, 10 A, 100 A, 75 Ma, 1 V Rohs Compliant: Yes |Stmicroelectronics T1050H-6G | Newark Electronics |
TRIAC HIGH TEMP 10A | element14 |
Thyristor TRIAC 600V 105A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
T1050H Series 600 Vdrm 10 A Snubberless Triac AC Switch Surface Mount - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a T1050H-6G?
Additional datasheets, footprints and schematics for T1050H-6G are listed on our Part Details page. You can also find images and similar parts to T1050H-6G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1050H-6G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1050H-6G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1050H-6G fall under?
The T1050H-6G is listed under Thyristors (SCR) and AC Switches > Triacs > High-temperature Triacs > 600V 6H Triacs.
Can I view similar or alternative parts?
You can view similar parts to T1050H-6G when available in the 600V 6H Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1050H-6G you can contact the distributor directly for product support, shipping queries etc.
Is the T1050H-6G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T1050H-6G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for T1050H-6G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1050H-6G often in real-time on the comparison pages.
What if I can't find stock of T1050H-6G?
You can fill out our help required form which you can use to request a quote for T1050H-6G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.