Status: | Active |
---|---|
Series: | T1050 |
RoHS: | Compliant |
Medium current Triac |
Low thermal resistance with clip bonding |
Low thermal resistance insulation ceramic for insulated BTA |
High commutation (4Q) or very high commutation (3Q, Snubberlessâ„¢) capability |
BTA series UL1557 certified (file ref: 81734) |
Packages are RoHS (2002/95/EC) compliant |
Product Specifications |
---|
DS3165 10 A Snubberlessâ„¢, logic level and standard Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TRIAC 10A 800V 50mA Snubberless D2PAK | RS |
T10xx Series Triac 800 V 10 A Surface Mount Snubberless Triac - D2PAK | Future Electronics |
AID THYRISTOR TRIAC | Avnet America |
TRIAC, STANDARD, 800V, 10A, TO-263 | Farnell |
Thyristor |Stmicroelectronics T1050-8G-TR | Newark Electronics |
Where can I find additional details, specifications and documents for a T1050-8G-TR?
Additional datasheets, footprints and schematics for T1050-8G-TR are listed on our Part Details page. You can also find images and similar parts to T1050-8G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T1050-8G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T1050-8G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T1050-8G-TR fall under?
The T1050-8G-TR is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to T1050-8G-TR when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T1050-8G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the T1050-8G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for T1050-8G-TR have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for T1050-8G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T1050-8G-TR often in real-time on the comparison pages.
What if I can't find stock of T1050-8G-TR?
You can fill out our help required form which you can use to request a quote for T1050-8G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.