Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.38
|
No stock
|
Buy Now |
Core Type | Toroid |
---|---|
Core Size | T102 |
Core Material Grade | 3C90 |
For Use With | - |
Effective Magnetic Path Length | 255.32mm |
Ae Effective Cross Section Area | 267.2mm² |
Inductance Factor Al | 3.025µH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
External Diameter | 102mm |
External Length / Height | 15mm |
Ferrite Case Style | Toroid |
Internal Diameter | 66mm |
Material Grade | 3C90 |
FERRITE CORE, TOROID, 3C90 | Farnell |
Where can I find additional details, specifications and documents for a T102/66/15-3C90?
Additional datasheets, footprints and schematics for T102/66/15-3C90 are listed on our Part Details page. You can also find images and similar parts to T102/66/15-3C90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T102/66/15-3C90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T102/66/15-3C90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T102/66/15-3C90 fall under?
The T102/66/15-3C90 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to T102/66/15-3C90 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T102/66/15-3C90 you can contact the distributor directly for product support, shipping queries etc.
Is the T102/66/15-3C90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T102/66/15-3C90 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for T102/66/15-3C90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T102/66/15-3C90 often in real-time on the comparison pages.
What if I can't find stock of T102/66/15-3C90?
You can fill out our help required form which you can use to request a quote for T102/66/15-3C90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.